NEN-EN-ISO 14530-2
Plastics - Unsaturated-polyester powder moulding compounds (UP-PMCs) - Part 2: Preparation of test specimens and determination of properties
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1999 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of unsaturated-polyeste
Document History
NEN-EN-ISO 14530-2
December 1, 1999
Plastics - Unsaturated-polyester powder moulding compounds (UP-PMCs) - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of unsaturated-polyester powder moulding compounds (UP-PMCs). Requirements for...
October 1, 1997
Plastics - Free-flowing unsaturated-polyester (UP) compression- and injection-moulding materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of unsaturated-polyester powder moulding compounds (UP-PMCs). Requirements for...