NEN-EN-ISO 1567

Dentistry - Denture base polymers

inactive
Organization: NEN
Publication Date: 1 March 1995
Status: inactive
ICS Code (Dental materials): 11.060.10
scope:

This standard gives a classification of and specifies requirements for polymer materials and it also specifies the test methods to be used to determine compliance with these requirements. The main changes of this revised edition in comparison with first one are found in the test procedures, the calculation of water sorption and solubility and the test procedures for colour stability to light. Specific qualitative and quantitativerequirements for freedom from biological hazard are not included.

Document History

August 1, 2001
Dentistry - Denture base polymers
A description is not available for this item.
NEN-EN-ISO 1567
March 1, 1995
Dentistry - Denture base polymers
This standard gives a classification of and specifies requirements for polymer materials and it also specifies the test methods to be used to determine compliance with these requirements. The main...

References

Advertisement