NEN-EN-ISO 14505-2

Ergonomics of the thermal environment - Evaluation of thermal environments in vehicles - Part 2: Determination of equivalent temperature

active
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 38
ICS Code (Road vehicles in general): 43.020
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 14505 provides guidelines for the assessment of the thermal conditions inside a vehicle compartment. It can also be applied to other confined spaces with asymmetric climatic conditions. It is primarily intended for assessment of thermal conditions, when deviations from thermal neutrality are relatively small. Appropriate methodology as given in this par t of ISO 14505 can be chosen for inclusion in specific performance standards for testing of HVAC-systems for vehicles and similar confined spaces.

Document History

May 1, 2009
Ergonomics of the thermal environment - Evaluation of thermal environments in vehicles - Part 2: Determination of equivalent temperature
A description is not available for this item.
NEN-EN-ISO 14505-2
January 1, 2007
Ergonomics of the thermal environment - Evaluation of thermal environments in vehicles - Part 2: Determination of equivalent temperature
This part of ISO 14505 provides guidelines for the assessment of the thermal conditions inside a vehicle compartment. It can also be applied to other confined spaces with asymmetric climatic...
May 1, 2004
Ergonomics of the thermal environment - Evaluation of thermal environment in vehicles - Part 2: Determination of equivalent temperature
This part of ISO 14505 provides guidelines for the assessment of the thermal conditions inside a vehicle compartment. It can also be applied to other confined spaces with asymmetric climatic...
Advertisement