NEN-EN-ISO 15927-5

Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Winter external design air temperatures and related wind data

inactive
Organization: NEN
Publication Date: 1 March 2002
Status: inactive
Page Count: 11
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

This part of ISO 15927 specifies the definition, method of calculation and method of presentation of the climatic data to be used in determining the design heat load for space heating in buildings. These include-the winter external design air temperatures-;the relevant wind speed and direction, where appropriate. Heat loss through the ground, which also contributes to the heat load for buildings, depends on longer-term temperature changes; methods for calculating ground heat loss are given in ISO 133701).

Document History

December 1, 2011
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Data for design heat load for space heating
A description is not available for this item.
December 1, 2004
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Data for design heat load for space heating
This part of ISO 15927 specifies the definition, method of calculation and method of presentation of the climatic data to be used in determining the design heat load for space heating in buildings....
NEN-EN-ISO 15927-5
March 1, 2002
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 5: Winter external design air temperatures and related wind data
This part of ISO 15927 specifies the definition, method of calculation and method of presentation of the climatic data to be used in determining the design heat load for space heating in buildings....
Advertisement