NEN-EN-ISO 17201-5

Acoustics - Noise from shooting ranges - Part 5: Noise management

inactive
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 36
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Sports facilities): 97.220.10
ICS Code (Military in general): 95.020
scope:

This part of ISO 17201 gives guidelines for noise management of shooting activity at shooting ranges. The control of the noise received outside shooting ranges at specified reception points based either on measured or calculated sound exposure levels is specified. This part of ISO 17201 can also be used in the planning of new or reconstruction of existing ranges. It is intended to comply with all relevant local rules and regulations which imply a conversion of sound exposure level to other indicators as given in ISO 17201-3. This part of ISO 17201 applies to weapons with calibres of less than 20 mm or explosive charges of less than 50 g TNT equivalent and pressures of less than 1 kPa at the reception point.

Document History

February 1, 2010
Acoustics - Noise from shooting ranges - Part 5: Noise management
This part of ISO 17201 gives guidelines for noise management of shooting activity at shooting ranges. The control of the noise received outside shooting ranges at specified reception points based...
NEN-EN-ISO 17201-5
August 1, 2007
Acoustics - Noise from shooting ranges - Part 5: Noise management
This part of ISO 17201 gives guidelines for noise management of shooting activity at shooting ranges. The control of the noise received outside shooting ranges at specified reception points based...
Advertisement