NEN-EN-ISO 14632

Extruded sheets of high density polyethylene (PE-HD) - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
ICS Code (Films and sheets): 83.140.10
scope:

Specifies the requirements and test methods for solid flat extruded sheets of polyethylene-homopolymers (PE-HD) without filler and reinforcing material. This standard applies only to thickness 0,5 mm to 40 mm. This standard also applies to PE-HD sheet in rolled form.

Document History

June 1, 2021
Extruded sheets of polyethylene (PE-HD) - Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of polyethylene homopolymers (PE-HD) without fillers or reinforcing materials. This document is applicable...
January 1, 1999
Extruded sheets of polyethylene (PE-HD) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polyethylene-homopolymers (PE-HD) without filler and reinforcing material. This standard applies only to thickness 0,5 mm...
NEN-EN-ISO 14632
October 1, 1995
Extruded sheets of high density polyethylene (PE-HD) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of polyethylene-homopolymers (PE-HD) without filler and reinforcing material. This standard applies only to thickness 0,5 mm...
Advertisement