NEN-EN-ISO 1833-11

Textiles - Quantitative chemical analysis - Part 11: Mixtures of cellulose and polyester fibres (method using sulfuric acid)

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 17
ICS Code (Man-made fibres): 59.060.20
ICS Code (Textile fibres in general): 59.060.01
scope:

This part of ISO 1833 specifies a method, using sulfuric acid, to determine the proportion of cellulose fibre, after removal of non-fibrous matter, in textiles made of mixtures of - natural and regenerated cellulose fibres and - polyester fibre.

Document History

September 1, 2017
Textiles - Quantitative chemical analysis - Part 11: Mixtures of certain cellulose fibres with certain other fibres (method using sulfuric acid)
NEN-EN-ISO 1833-11 specifies a method, using sulfuric acid, to determine the mass percentage of cellulose fibres, after removal of non-fibrous matter, in textiles made of mixtures of - natural and...
NEN-EN-ISO 1833-11
October 1, 2010
Textiles - Quantitative chemical analysis - Part 11: Mixtures of cellulose and polyester fibres (method using sulfuric acid)
This part of ISO 1833 specifies a method, using sulfuric acid, to determine the proportion of cellulose fibre, after removal of non-fibrous matter, in textiles made of mixtures of - natural and...

References

Advertisement