NEN-EN-ISO 22721

Conveyor belts - Specification for rubber or plastics covered conveyor belts of textile construction for underground mining

inactive
Organization: NEN
Publication Date: 1 March 2005
Status: inactive
Page Count: 26
ICS Code (Components for conveyors): 53.040.20
ICS Code (Haulage and hoisting equipment): 73.100.40
scope:

This International Standard specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for underground mining on flat or troughed idlers. It is not applicable to light conveyor belts as described in ISO 21183-1. This International Standard does not include requirements for plastics covers. These will need to be agreed upon by the manufacturer and purchaser, taking into account the type of plastics to be used. Related items that are not requirements of this International Standard, but which it is recommended be agreed upon by the manufacturer and purchaser, are included in Annex A. Details recommended to be supplied by the purchaser of belting with an enquiry are given in Annex B. The ability of a belt to run straight cannot be assessed until the belt is installed. Requirements for this are, therefore, outside the scope of this International Standard; nevertheless, recommendations for lateral drift are given in Annex C.

Document History

August 1, 2023
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining
This document specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for use in underground mines and disposed on flat or troughed idlers. It is not...
July 1, 2007
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining
This International Standard specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for underground mining on flat or troughed idlers. It is not applicable to...
NEN-EN-ISO 22721
March 1, 2005
Conveyor belts - Specification for rubber or plastics covered conveyor belts of textile construction for underground mining
This International Standard specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for underground mining on flat or troughed idlers. It is not applicable to...
Advertisement