NEN-EN-ISO 21952

Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of creep-resisting steel - Classification

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 30
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of wire electrodes, wires and rods for gas-shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels, and for their deposits in the as-welded or post-weld heat-treated condition. One wire electrode can be tested and classified with different shielding gases. This International Standard is a combined specification providing for classification utilizing a system based upon the chemical composition of wire electrodes, wires and rods with requirements for yield strength and average impact energy of 47 J of all-weld metal, or utilizing a system based upon the tensile strength of the all-weld metal deposits and the chemical composition of wire electrodes, wires and rods. 1) Clauses, subclauses and tables which carry the suffix letter "A" are applicable only to wire electrodes, wires, rods and deposits classified in accordance with the system based upon the chemical composition with requirements for yield strength and the average impact energy of 47 J of all-weld metal deposits under this International Standard. 2) Clauses, subclauses and tables which carry the suffix letter "B" are applicable only to wire electrodes, wires, rods and deposits classified in accordance with the system based upon the tensile strength of all-weld metal deposits and the chemical composition of wire electrodes, wires and rods under this International Standard. 3) Clauses, subclauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all wire electrodes, wires, rods and deposits classified under this International Standard.

Document History

May 1, 2012
Welding consumables - Wire electrodes, wires, rods and deposits for gas shielded arc welding of creep-resisting steels - Classification
This International Standard specifies requirements for classification of wire electrodes, wires and rods for gas shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels,...
November 1, 2010
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of creep-resisting steels - Classification
This International Standard specifies requirements for classification of wire electrodes, wires and rods for gas shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels,...
NEN-EN-ISO 21952
November 1, 2007
Welding consumables - Wire electrodes, wires, rods and deposits for gas-shielded arc welding of creep-resisting steel - Classification
This International Standard specifies requirements for classification of wire electrodes, wires and rods for gas-shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels,...
June 1, 2006
Welding consumables - Wire electrodes, wires rods and deposits for gas shielded arc welding of creep-resisting steel - Classification
This International Standard specifies requirements for classification of wire electrodes, wires and rods for gas-shielded metal arc welding and tungsten inert-gas welding of creep-resisting steels,...

References

Advertisement