NEN-EN-ISO 23611-6
Soil quality - Sampling of soil invertebrates - Part 6: Guidance for the design of sampling programmes with soil invertebrates
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 57 |
| ICS Code (Examination of soils in general): | 13.080.05 |
| ICS Code (Biological properties of soils): | 13.080.30 |
scope:
NEN-EN-ISO 23611 provides guidance for the design of field studies with soil invertebrates (e.g. for the monitoring of the quality of a soil as a habitat for organisms). Detailed information on the sampling of the most important soil organisms is provided in the other parts of this International Standard (ISO 23611-1 to ISO 23611-5). This part of ISO 23611 is used for all terrestrial biotopes in which soil invertebrates occur. Basic information on the design of field studies in general is already laid down in ISO 10381-1. This information can vary according to the national requirements or the climatic/regional conditions of the site to be sampled. This part of ISO 23611 gives information on site-specific risk assessment of contaminated land, study of potential side effects of anthropogenic impacts (e.g. the application of chemicals or the building of roads), the biological classification and assessment of soils in order to determine the biological quality of soils, and longterm biogeographical monitoring in the context of nature protection or restoration, including global change (e.g. as in long-term ecological research projects).
Document History