NEN-EN-ISO 52000-1

Energy performance of buildings - Overarching EPB assessment - Part 1: General framework and procedures

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 150
ICS Code (Other installations in buildings): 91.140.99
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NEN-EN-ISO 52000-1 establishes a systematic, comprehensive and modular structure for assessing the energy performance of new and existing buildings (EPB) in a holistic way. It is applicable to the assessment of overall energy use of a building, by measurement or calculation, and the calculation of energy performance in terms of primary energy or other energy-related metrics. It takes into account the specific possibilities and limitations for the different applications, such as building design, new buildings 'as built', and existing buildings in the use phase as well as renovation.

Document History

NEN-EN-ISO 52000-1
August 1, 2017
Energy performance of buildings - Overarching EPB assessment - Part 1: General framework and procedures
NEN-EN-ISO 52000-1 establishes a systematic, comprehensive and modular structure for assessing the energy performance of new and existing buildings (EPB) in a holistic way. It is applicable to the...

References

Advertisement