NEN-EN-ISO 5364

Anaesthetic and respiratory equipment - Oropharyngeal airways

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 35
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

NEN-EN-ISO 5364 specifies requirements for oropharyngeal airways of plastics materials and/or rubber, including those with a reinforcement insert made of plastics materials and/or metal. This International Standard is not applicable to metal oropharyngeal airways, nor to requirements concerning flammability of oropharyngeal airways. Flammability of oropharyngeal airways, for example, if flammable anaesthetics, electrosurgical units, or lasers are used, is a well-recognized hazard. It is addressed by appropriate clinical management, which is outside the scope of this International Standard. This International Standard is not applicable to supralaryngeal airways without an internal, integral sealing mechanism.

Document History

NEN-EN-ISO 5364
October 1, 2016
Anaesthetic and respiratory equipment - Oropharyngeal airways
NEN-EN-ISO 5364 specifies requirements for oropharyngeal airways of plastics materials and/or rubber, including those with a reinforcement insert made of plastics materials and/or metal. This...
May 1, 2011
Anaesthetic and respiratory equipment - Oropharyngeal airways
This International Standard specifies requirements for oropharyngeal airways of plastics materials and/or rubber, including those with a reinforcement insert made of plastics materials and/or metal....

References

Advertisement