NEN-EN-ISO 5999

Polymeric materials, cellular flexible - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 18
ICS Code (Cellular materials): 83.100
scope:

Applicable to material manufactured in block, sheet and stripform, in moulded and fabricated shapes, and as reconstituted material. The foam is classified according to performance during a fatigue test, indentation hardness being used as a secondary means of grading material. Several tables and two diagrams give further details. Three annexes contain the calculation of specification limits, recommended applications and the burning properties.

Document History

September 1, 2013
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification
This International Standard specifies requirements for flexible load-bearing polyurethane foam of the polyether type. It is applicable to flexible polyurethane cellular materials manufactured in...
August 1, 2012
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification
This International Standard specifies requirements for flexible load-bearing polyurethane foam of the polyether type. It is applicable to flexible polyurethane cellular materials manufactured in...
November 1, 2007
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification
This International Standard specifies requirements for flexible load-bearing polyurethane foam of the polyether type. It is applicable to flexible polyurethane cellular materials manufactured in...
May 1, 2006
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification
This International Standard specifies requirements for flexible load-bearing polyurethane foam of the polyether type. It is applicable to flexible polyurethane cellular materials manufactured in...
NEN-EN-ISO 5999
August 1, 2004
Polymeric materials, cellular flexible - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification
Applicable to material manufactured in block, sheet and stripform, in moulded and fabricated shapes, and as reconstituted material. The foam is classified according to performance during a fatigue...
Advertisement