NEN-EN-ISO 6218

Inland navigation vessels - Manually- and power-operated coupling devices for pushing units and coupled vessels - Safety requirements and main dimensions

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 31
ICS Code (Deck equipment and installations): 47.020.50
ICS Code (Inland navigation vessels): 47.060
scope:

NEN-EN-ISO 6218 specifies dimensions and safety requirements for manually operated and power-driven coupling devices used for assembling inland navigation vessels as a push tow or vessels coupled alongside by means of wire rope connections. The coupling device secures the stable positioning of the coupled vessels. Requirements for the safety to protect operators from accidents during the creation, operation, and separation of the wire rope connections of push tows and vessels coupled alongside are contained in this International Standard. It also gives rules for designation and testing.

Document History

NEN-EN-ISO 6218
October 1, 2015
Inland navigation vessels - Manually- and power-operated coupling devices for pushing units and coupled vessels - Safety requirements and main dimensions
NEN-EN-ISO 6218 specifies dimensions and safety requirements for manually operated and power-driven coupling devices used for assembling inland navigation vessels as a push tow or vessels coupled...
May 1, 2005
Inland navigation vessels - Manually operated coupling devices for push tows - Safety requirements and main dimensions
This standard specifies dimensions and safety requirements for manually operated coupling devices (securing devices) used for assembling inland navigation vessels as a push tow or vessels coupled...
May 1, 2002
Inland navigation vessels - Manually operated coupling devices for push tows - Safety requirements and main dimensions
This standard specifies dimensions and safety requirements for manually operated coupling devices (securing devices) used for assembling inland navigation vessels as a push tow or vessels coupled...

References

Advertisement