NEN-EN-ISO 5667-6

Water quality - Sampling - Part 6: Guidance on sampling of rivers and streams (ISO 5667-6:2014)

active
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 43
ICS Code (Examination of water in general): 13.060.45
ICS Code (Water of natural resources): 13.060.10
scope:

NEN-EN- ISO 5667-6 sets out the principles to be applied to the design of sampling programmes, sampling techniques, and the handling of water samples from rivers and streams for physical and chemical assessment. It is not applicable to the sampling of estuarine or coastal waters nor for microbiological sampling. This part of ISO 5667 is neither applicable to the examination of sediment, suspended solids or biota, nor to dammed stretches of rivers or streams. Also, it is not applicable to passive sampling of surface waters

Document History

May 1, 2020
Water quality - Sampling - Part 6: Guidance on sampling of rivers and streams
A description is not available for this item.
NEN-EN-ISO 5667-6
September 1, 2016
Water quality - Sampling - Part 6: Guidance on sampling of rivers and streams (ISO 5667-6:2014)
NEN-EN- ISO 5667-6 sets out the principles to be applied to the design of sampling programmes, sampling techniques, and the handling of water samples from rivers and streams for physical and chemical...
Advertisement