NEN-EN-ISO 4126-1
Safety devices for protection against excessive pressure - Part 1: Safety valves
active
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature. This is a product standard and is not applicable to applications of safety valves.
Document History
July 1, 2016
Safety devices for protection against excessive pressure - Part 1: Safety valves
A description is not available for this item.
NEN-EN-ISO 4126-1
July 1, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and...
November 1, 2009
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and...
October 1, 2006
Safety devices for protection against excessive pressure - Part 1: Safety valves
A description is not available for this item.
March 1, 2004
Safety devices for protection against excessive pressure - Part 1: Safety valves
This European Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 6 mm and...