ETSI - TS 124 206

Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); Voice call continuity between Circuit Switched (CS) and IP Multimedia Subsystem (IMS); Stage 3

inactive
Organization: ETSI
Publication Date: 1 October 2007
Status: inactive
Page Count: 114
scope:

The present document provides the protocol details for voice call continuity between the IP Multimedia (IM) Core Network (CN) subsystem based on the Session Initiation Protocol (SIP) and the Session Description Protocol (SDP) and the protocols of the 3GPP Circuit-Switched (CS) domain (CAP, MAP, ISUP, BICC and the NAS call control protocol for the CS access).

Voice call continuity allows users to move between the CS domain and the IP Connectivity Access Network (e.g., WLAN interworking) with home IM CN subsystem functionality.

Where possible the present document specifies the requirements for this protocol by reference to specifications produced by the IETF within the scope of SIP, SIP Events and SDP, either directly, or as modified by 3GPP TS 24.229 [8]. Where this is not possible, extensions to SIP are defined within the present document. The document has therefore been structured in order to allow both forms of specification.

Editor's note: If this TS makes no amendment to any of the IETF protocols, then this paragraph will not be included.

The present document is applicable to User Equipment (UEs), Application Servers (AS) and Media Gateway Control Functions (MGCF) providing voice call continuity capabilities.

Document History

June 1, 2008
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); Voice call continuity between Circuit Switched (CS) and IP Multimedia Subsystem (IMS); Stage 3
A description is not available for this item.
January 1, 2008
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); Voice call continuity between Circuit Switched (CS) and IP Multimedia Subsystem (IMS); Stage 3
Voice call continuity allows users to move between the CS domain and the IP Connectivity Access Network (e.g., WLAN interworking) with home IM CN subsystem functionality. The present document...
October 1, 2007
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); Voice call continuity between Circuit Switched (CS) and IP Multimedia Subsystem (IMS); Stage 3
Voice call continuity allows users to move between the CS domain and the IP Connectivity Access Network (e.g., WLAN interworking) with home IM CN subsystem functionality. The present document...
TS 124 206
October 1, 2007
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); Voice call continuity between Circuit Switched (CS) and IP Multimedia Subsystem (IMS); Stage 3
The present document provides the protocol details for voice call continuity between the IP Multimedia (IM) Core Network (CN) subsystem based on the Session Initiation Protocol (SIP) and the Session...
June 1, 2007
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); Voice call continuity between Circuit Switched (CS) and IP Multimedia Subsystem (IMS); Stage 3
Voice call continuity allows users to move between the CS domain and the IP Connectivity Access Network (e.g., WLAN interworking) with home IM CN subsystem functionality. The present document...
March 1, 2007
Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); Voice call continuity between Circuit Switched (CS) and IP Multimedia Subsystem (IMS); Stage 3
Voice call continuity allows users to move between the CS domain and the IP Connectivity Access Network (e.g., WLAN interworking) with home IM CN subsystem functionality. The present document...

References

Advertisement