NEN-EN-ISO 7494-1

Dentistry - Dental units - Part 1: General requirements and test methods

inactive
Organization: NEN
Publication Date: 1 September 2005
Status: inactive
Page Count: 24
ICS Code (Dental equipment): 11.060.20
scope:

This part of ISO 7494 specifies requirements and test methods for dental units, regardless of whether or not they are electrically powered. It also specifies requirements for manufacturer's instructions, marking and packaging. This part of ISO 7494 is one of a series of International Standards based on IEC 60601-1; in IEC 60601-1 (the "General Standard"), this type of International Standard is referred to as a "Particular Standard". As stated in IEC 60601-1:1988, 1.3, the requirements of this part of ISO 7494 take precedence over those of IEC 60601-1.

Document History

August 1, 2011
Dentistry - Dental units - Part 1: General requirements and test methods
This part of ISO 7494 specifies requirements and test methods for dental units, regardless of whether or not they are electrically powered. It also specifies requirements for the manufacturer's...
June 1, 2010
Dentistry - Dental units - Part 1: General requirements and test methods
This part of ISO 7494 specifies requirements and test methods for dental units, regardless of whether or not they are electrically powered. It also specifies requirements for the manufacturer's...
NEN-EN-ISO 7494-1
September 1, 2005
Dentistry - Dental units - Part 1: General requirements and test methods
This part of ISO 7494 specifies requirements and test methods for dental units, regardless of whether or not they are electrically powered. It also specifies requirements for manufacturer's...

References

Advertisement