NEN-EN-ISO 8367-2
Packaging - Dimensional tolerances for general purpose sacks - Part 2: Sacks made from thermoplastic flexible film
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1996 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Sacks. Bags): | 55.080 |
scope:
The tolerances of the following dimensions of sacks made from thermoplastic flexible film as defined in ISO 6590-2 are specified: thickness of plies, length of sack, width of sack, width of gusset, circumference of sack with gussets, width of bottom, width of valve, position of the leading edge of the valve sleeve, length of the valve sleeve, print position on sack.
Document History
NEN-EN-ISO 8367-2
November 1, 1996
Packaging - Dimensional tolerances for general purpose sacks - Part 2: Sacks made from thermoplastic flexible film
The tolerances of the following dimensions of sacks made from thermoplastic flexible film as defined in ISO 6590-2 are specified: thickness of plies, length of sack, width of sack, width of gusset,...