NEN-EN-ISO 898-5

Mechanical properties of fasteners - Part 5: Set screws and similar threaded fasteners not under tensile stresses

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the mechanical properties of set screws and similar fasteners not under tensile stresses with nominal thread diameters from 1,6 up to and including 39 mm which are made of carbon steel or alloy steel. The mechanical and physical properties apply when tested at an ambient temperature of 15 °C to 25 °C and will vary at higher or lower temperatures.

Document History

June 1, 2012
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C...
April 1, 2010
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners with specified hardness classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of set screws and similar threaded fasteners made of carbon steel or alloy steel when tested at an ambient temperature range of 10 °C...
September 1, 1998
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 5: Set screws and similar threaded fasteners not under tensile stresses
Specifies the mechanical properties of set screws and similar fasteners not under tensile stresses with nominal thread diameters from 1,6 up to and including 39 mm which are made of carbon steel or...
NEN-EN-ISO 898-5
November 1, 1996
Mechanical properties of fasteners - Part 5: Set screws and similar threaded fasteners not under tensile stresses
Specifies the mechanical properties of set screws and similar fasteners not under tensile stresses with nominal thread diameters from 1,6 up to and including 39 mm which are made of carbon steel or...
Advertisement