NEN-EN-ISO 9073-12
Textiles - Test methods for nonwovens - Part 12: Demand absorbency
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This part of ISO 9073 describes a method for the evaluation of the absorbency of fabrics when one side is in contact with a liquid and the fabric is under mechanical pressure. This test is designed to allow comparison of absorbent materials such as nonwovens and is not intended to simulate in-use conditions of finished products.
Document History
NEN-EN-ISO 9073-12
January 1, 2005
Textiles - Test methods for nonwovens - Part 12: Demand absorbency
This part of ISO 9073 describes a method for the evaluation of the absorbency of fabrics when one side is in contact with a liquid and the fabric is under mechanical pressure. This test is designed...