NEN-EN-ISO 9073-9

Textiles - Test methods for nonwovens - Part 9: Determination of drapability including drape coefficient

active, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: active
Page Count: 29
ICS Code (Textile fabrics): 59.080.30
scope:

This part of ISO 9073 specifies a test method that is used to determine the drape coefficient of fabrics (nonwovens, wovens and knitted fabrics). SI values are regarded as the official standard system of measurement for this standard test method.

Document History

NEN-EN-ISO 9073-9
April 1, 2008
Textiles - Test methods for nonwovens - Part 9: Determination of drapability including drape coefficient
This part of ISO 9073 specifies a test method that is used to determine the drape coefficient of fabrics (nonwovens, wovens and knitted fabrics). SI values are regarded as the official standard...
September 1, 1998
Textiles - Test methods for nonwovens - Part 9: Determination of drape coefficient
Specifies a method for determining the drape coefficient of nonwovens.
Advertisement