NEN-EN-ISO 8611-1
Pallets for materials handling - Flat pallets - Part 1: Test methods
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (General purpose pallets): | 55.180.20 |
scope:
This part of ISO 8611 specifies the test methods available for evaluating new flat pallets for materials handling. The test methods are split into groups for: - nominal load testing; - maximum working load testing; - durability comparison testing. It is not intended to apply to pallets with a fixed superstructure or a rigid, self-supporting container that can be mechanically attached to the pallet and which contributes to the strength of the pallet.
Document History