NEN-EN-ISO 6876

Dental root canal sealing materials

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 26
ICS Code (Dental materials): 11.060.10
scope:

Specifies requirements and test methods for root canal sealing materials which set with and without the assistance of moisture and are used for permanent obturation of the root canal with or without the aid of abturating points. It only covers sealers intended for orthograde use i.e. a root filling placed from the coronal aspects of a tooth.

Document History

July 1, 2012
Dentistry - Root canal sealing materials
This International Standard specifies requirements and test methods for root canal (endodontic) sealing materials which set with or without the assistance of moisture and are used for permanent...
September 1, 2010
Dentistry - Root canal sealing materials
This International Standard specifies requirements and test methods for root canal (endodontic) sealing materials which set with or without the assistance of moisture and are used for permanent...
NEN-EN-ISO 6876
November 1, 2002
Dental root canal sealing materials
Specifies requirements and test methods for root canal sealing materials which set with and without the assistance of moisture and are used for permanent obturation of the root canal with or without...

References

Advertisement