SNV - SN EN ISO 17653

Destructive tests on welds in metallic materials - Torsion test of resistance spot welds

inactive
Organization: SNV
Publication Date: 1 May 2003
Status: inactive
Page Count: 11
ICS Code (Welded joints and welds): 25.160.40

Document History

August 1, 2012
Resistance welding - Destructive tests on welds in metallic materials - Torsion test of resistance spot welds
This International Standard specifies specimen dimensions, testing equipment and the procedure for torsion testing of resistance spot welds with single sheet thicknesses ranging from 0,5 mm to 6,0 mm...
SN EN ISO 17653
May 1, 2003
Destructive tests on welds in metallic materials - Torsion test of resistance spot welds
A description is not available for this item.
Advertisement