NEN-EN-ISO 7539-2
Corrosion of metals and alloys - Stress corrosion testing - Part 2: Preparation and use of bent-beam specimens
| Organization: | NEN |
| Publication Date: | 1 June 1995 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
Covers procedures for designing, preparing and using bent-beam test specimens. These specimens may be used to test a variety of product forms (i.e. sheet, plate, flat extruded material, wire or rod). They are especially suitable for multiple testing and for atmospheric stress corrosion tests; they are usually tested under nominally constant strain conditions. Bent-beam specimens made from high strength materials may fracture rapidly and can be dangerous.
Document History