NEN-EN-ISP 11185-2

Information technology - International standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 2: FVT213, FVT214 - Sequenced and Unsequenced Application Control Objects

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
Page Count: 20
ICS Code (Multilayer applications): 35.100.05
scope:

Contains the definitions of two control object types that may be used to convey uninterpreted signals from a terminal to an application. One is used to convey these signals in sequence with other data. The other is used to convey these signals urgently when there is no requirement to maintain a sequence order with other data.

Document History

NEN-EN-ISP 11185-2
October 1, 1995
Information technology - International standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 2: FVT213, FVT214 - Sequenced and Unsequenced Application Control Objects
Contains the definitions of two control object types that may be used to convey uninterpreted signals from a terminal to an application. One is used to convey these signals in sequence with other...
Advertisement