NEN-HD 633

Tests on oil-filled (fluid filled), paper- or polypropylene paper laminate-insulated, metal-sheated cables and accessories for alternating voltages up to and including 400 kV (Um=420 kV)

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 126
ICS Code (Cables): 29.060.20
scope:

Applies to tests on radial field, oil-filled (fluid-filled), paper or polypropylene paper laminate (PPL) insulated metal-sheated cables and their accessories, which operate with a minimum static pressure between 20 kPa (0,2 bar) and 300 kPa (3,0 bar) inclusive, a maximum static pressure of not more than 800 kPa (8,0 bar) and a minimum transient pressure of not less than 20 kPa (0,2 bar).

Document History

NEN-HD 633
February 1, 1999
Tests on oil-filled (fluid filled), paper- or polypropylene paper laminate-insulated, metal-sheated cables and accessories for alternating voltages up to and including 400 kV (Um=420 kV)
Applies to tests on radial field, oil-filled (fluid-filled), paper or polypropylene paper laminate (PPL) insulated metal-sheated cables and their accessories, which operate with a minimum static...
Advertisement