NEN-EN-ISO 8993

Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Chart method

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 22
ICS Code (Surface treatment): 25.220.20
ICS Code (Corrosion of metals): 77.060
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This International Standard specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been subjected to corrosion tests. This rating system is applicable to pitting corrosion resulting from - accelerated tests, - exposure to corrosive environments, and - practical service tests. This International Standard takes into account only pitting corrosion resulting from penetration of the protective anodic oxidation coating.

Document History

NEN-EN-ISO 8993
August 1, 2010
Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Chart method
This International Standard specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys...
August 1, 2009
Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Chart method
This International Standard specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys...

References

Advertisement