NEN-IEC 62053-61
Electricity metering equipment - Part 61: Power consumption and voltage requirements
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Applies only to newly manufactured "combined meters", measuring more than one type of electric energy (e.g. active and reactive) and meters integrating additional functions which are not in the scope of the IEC 60687, IEC 61036, IEC 61268 standards and the standard in preparation for static apparent energy meters; these additional functions all related to electric energy metering are, for instance, maximum demand indicator time switches, rupple control or radio receivers, etc.
Document History