NEN-EN-ISO 9117-3

Paints and varnishes - Drying tests - Part 3: Surface-drying test using ballotini

inactive
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 9117 specifies a test method for determining the surface-drying characteristics of a coating of a paint or varnish which dries by the action of air or by chemical reaction of its components. The method is not intended to apply to stoving products. The method described may be carried out: - as a "go/no go" test, by determining the surface-drying state after a specified time, to assess compliance with a particular requirement; - by determining the surface-drying state at suitable intervals until the surface-drying time is obtained.

Document History

March 1, 2010
Paints and varnishes - Drying tests - Part 3: Surface-drying test using ballotini
This part of ISO 9117 specifies a test method for determining the surface-drying characteristics of a coating of a paint or varnish which dries by the action of air or by chemical reaction of its...
NEN-EN-ISO 9117-3
October 1, 2008
Paints and varnishes - Drying tests - Part 3: Surface-drying test using ballotini
This part of ISO 9117 specifies a test method for determining the surface-drying characteristics of a coating of a paint or varnish which dries by the action of air or by chemical reaction of its...
Advertisement