NEN-ISO 10625

Equipment for crop protection - Sprayer nozzles - Colour coding for identification

active, Most Current
Organization: NEN
Publication Date: 1 August 2005
Status: active
Page Count: 14
ICS Code (Plant care equipment): 65.060.40
ICS Code (Colour coding): 01.070
scope:

This International Standard specifies the system of colour coding for identification of all types of hydraulic spray nozzles, such as flat and cone nozzles used for the application of crop protection products in agriculture. This International Standard is not applicable to nozzles where there is more than one component influencing flow rate. It might not be applicable to liquid fertilizer applications. It allows for flow recognition on small parts in order to avoid any confusion under normal conditions of use.

Document History

NEN-ISO 10625
August 1, 2005
Equipment for crop protection - Sprayer nozzles - Colour coding for identification
This International Standard specifies the system of colour coding for identification of all types of hydraulic spray nozzles, such as flat and cone nozzles used for the application of crop protection...
July 1, 1998
Equipment for crop protection - Sprayer nozzles - Colour coding for identification
A description is not available for this item.
January 1, 1997
Equipment for crop protection - Sprayer nozzels - Colour coding for identification
Specifies the system of colour coding for identification of flat nozzle tips used agricultural crop protection. It allows easy identification of small parts which are difficult to mark, allowing...
Advertisement