NEN-ISO 11898-1

Road vehicles - Controller area network (CAN) - Part 1: Data link layer and physical signalling

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 77
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

NEN-ISO 11898-1 specifies the characteristics of setting up an interchange of digital information between modules implementing the CAN data link layer. Controller area network is a serial communication protocol, which supports distributed real-time control and multiplexing for use within road vehicles and other control applications. This part of ISO 11898 specifies the Classical CAN frame format and the newly introduced CAN Flexible Data Rate Frame format. The Classical CAN frame format allows bit rates up to 1 Mbit/s and payloads up to 8 byte per frame. The Flexible Data Rate frame format allows bit rates higher than 1 Mbit/s and payloads longer than 8 byte per frame. This part of ISO 11898 describes the general architecture of CAN in terms of hierarchical layers according to the ISO reference model for open systems interconnection (OSI) according to ISO/IEC 7498- 1. The CAN data link layer is specified according to ISO/IEC 8802-2 and ISO/IEC 8802-3. This part of ISO 11898 contains detailed specifications of the following (see Figure 2): - logical link control sub-layer; - medium access control sub-layer; - physical coding sub-layer. There are three implementation options. They are the following: - support of the Classical CAN frame format only, not tolerating the Flexible Data Rate frame format; - support of the Classical CAN frame format and tolerating the Flexible Data Rate frame format; - support of the Classical CAN frame format and the Flexible Data Rate frame format. The last option is recommended to be implemented for new designs.

Document History

NEN-ISO 11898-1
December 1, 2015
Road vehicles - Controller area network (CAN) - Part 1: Data link layer and physical signalling
NEN-ISO 11898-1 specifies the characteristics of setting up an interchange of digital information between modules implementing the CAN data link layer. Controller area network is a serial...
June 1, 2006
Road vehicles - Controller area network (CAN) - Part 1: Data link layer and physical signalling
A description is not available for this item.
December 1, 2003
Road vehicles - Controller area network (CAN) - Part 1: Data link layer and physical signalling
This part of ISO 11898 specifies the data link layer (DLL) and physical signalling of the controller area network (CAN): a serial communication protocol that supports distributed real-time control...
Advertisement