NEN-ISO 13232-3

Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 3: Motorcyclist anthropometric impact dummy

active
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 102
ICS Code (Motorcycles and mopeds): 43.140
scope:

This part of ISO 13232 specifies the minimum requirements for the: biofidelity of the motorcyclist anthropometric impact dummy; compatibility of the dummy with motorcycles, helmets, multi-directional impacts, and the instrumentation; repeatability and reproducibility of the dummy properties and responses. ISO 13232 specifies minimum requirements for research into the feasibility of protective devices fitted to motorcycles, which are intended to protect the rider in the event of a collision. ISO 13232 is applicable to impact tests involving ;two-wheeled motorcycles ;the specified type of opposing vehicle ;either a stationary and a moving vehicle or two moving vehicles ;for any moving vehicle, a steady speed and straight-line motion immediately prior to impact ;one helmeted dummy in a normal seating position on an upright motorcycle ;the measurement of the potential for specified types of injury, by body region ;evaluation of the results of paired impact tests (i.e. comparisons between motorcycles fitted and not fitted with the proposed devices). ISO 13232 does not apply to testing for regulatory or legislative purposes.

Document History

July 1, 2012
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 3: Motorcyclist anthropometric impact dummy - Amd 1: MATD test helmet
A description is not available for this item.
NEN-ISO 13232-3
December 1, 2005
Motorcycles - Test and analysis procedures for research evaluation of rider crash protective devices fitted to motorcycles - Part 3: Motorcyclist anthropometric impact dummy
This part of ISO 13232 specifies the minimum requirements for the: biofidelity of the motorcyclist anthropometric impact dummy; compatibility of the dummy with motorcycles, helmets, multi-directional...
February 1, 1997
Motorcycles - Test and analysis procedures for research evaluation of rider crash protection devices fitted to motorcycles - Part 3: Antropometric impact dummy
Specifies the minimum requirements for research into the feasibility of protective devices fitted to motor cycles, which are intended to protect the rider in the event of a collision.
Advertisement