NEN-ISO 13675

Heating systems in buildings - Method and design for calculation of the system energy performance - Combustion systems (boilers)

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 54
ICS Code (Central heating systems): 91.140.10
ICS Code (Buildings in general): 91.040.01
scope:

ISO 13675 is the general standard on generation by combustion sub-systems (boilers) for oil, gas, coal and biomass burning. It specifies the - required inputs, - calculation method, and - resulting outputs for space heating generation by combustion sub-systems (boilers) including control. This International Standard is also intended for the case of generation for both domestic hot water production and space heating.

Document History

NEN-ISO 13675
December 1, 2013
Heating systems in buildings - Method and design for calculation of the system energy performance - Combustion systems (boilers)
ISO 13675 is the general standard on generation by combustion sub-systems (boilers) for oil, gas, coal and biomass burning. It specifies the - required inputs, - calculation method, and - resulting...
Advertisement