NEN-ISO 105-B08

Textiles - Tests for colour fastness - Part B08: Quality control of blue wool reference materials 1 to 7

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
Page Count: 12
ICS Code (Textiles in general): 59.080.01
scope:

The method specifies one procedure for instrumental assessment of the evenness of dyeing and two procedures for assessing the fading characteristics of the reference materials, one of which uses visual assessment techniques and the other instrumental assessment. The characteristics of the reference material(s) under test then are compared with the characteristics of master reference material(s)

Document History

NEN-ISO 105-B08
July 1, 1995
Textiles - Tests for colour fastness - Part B08: Quality control of blue wool reference materials 1 to 7
The method specifies one procedure for instrumental assessment of the evenness of dyeing and two procedures for assessing the fading characteristics of the reference materials, one of which uses...

References

Advertisement