NEN-ISO 13909-1

Hard coal and coke - Mechanical sampling - Part 1: General introduction

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 17
ICS Code (Solid fuels): 75.160.10
ICS Code (Coals): 73.040
scope:

NEN-ISO 13909-1 defines the basic terms used in the sampling of solid mineral fuels, describes the general principles of sampling and details the information to be provided in the documentation and the sampling report. It also lists the other parts and gives guidance on the selection of the appropriate part. ISO 13909 does not include sampling of brown coals and lignites, or sampling from coal seams, for which guidance is given in ISO 14180. Manual sampling of coal and coke is covered in ISO 18283.

Document History

NEN-ISO 13909-1
September 1, 2016
Hard coal and coke - Mechanical sampling - Part 1: General introduction
NEN-ISO 13909-1 defines the basic terms used in the sampling of solid mineral fuels, describes the general principles of sampling and details the information to be provided in the documentation and...
February 1, 2002
Hard coal and coke - Mechanical sampling - Part 1: General introduction
Defines the basic terms used in sampling of solid mineral fuels, describes the general principles of sampling and details the information to be provided in the documentation and the sampling report....
Advertisement