NEN-ISO 15923-1

Water quality - Determination of selected parameters by discrete analysis systems - Part 1: Ammonium, nitrate, nitrite, chloride, orthophosphate, sulfate and silicate with photometric detection

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 34
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

NEN-ISO 15923-1 specifies methods for the automatic performance of spectrophotometric and turbidimetric analyses with a discrete analysis system for determining ammonium, nitrate, nitrite, chloride, orthophosphate, sulfate, and silicate. The field of application is ground, potable, surface, waste, eluates, and boiler water.

Document History

NEN-ISO 15923-1
December 1, 2013
Water quality - Determination of selected parameters by discrete analysis systems - Part 1: Ammonium, nitrate, nitrite, chloride, orthophosphate, sulfate and silicate with photometric detection
NEN-ISO 15923-1 specifies methods for the automatic performance of spectrophotometric and turbidimetric analyses with a discrete analysis system for determining ammonium, nitrate, nitrite, chloride,...

References

Advertisement