NEN-ISO 12492

Rubber, raw - Determination of water content by Karl Fischer method

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 16
ICS Code (Latex and raw rubber): 83.040.10
ICS Code (Rubber): 83.060
scope:

This International Standard specifies a test method for the determination of water content of raw rubber and compounded rubber using a coulometric Karl Fischer titration method. It applies to the water content range between 0,01 % and 1 %. As this is a very sensitive method, contact of sample with any moisture, even from the surrounding environment, must be eliminated as much as possible.

Document History

NEN-ISO 12492
October 1, 2012
Rubber, raw - Determination of water content by Karl Fischer method
This International Standard specifies a test method for the determination of water content of raw rubber and compounded rubber using a coulometric Karl Fischer titration method. It applies to the...
Advertisement