NEN-ISO 1268-9

Fibre-reinforced plastics - Methods of producing test plates - Part 9: Moulding of GMT/STC

active, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: active
Page Count: 14
ICS Code (Reinforced plastics): 83.120
scope:

This part of ISO 1268 specifies a method for preparing test plates by compression moulding of reinforced thermoplastic sheet (GMT/STC) to be used for the preparation of test specimens to determine the mechanical and physical properties of the laminate. The proposed method is applicable to laminates made from a thermoplastic matrix reinforced with glass, carbon, aramid or other reinforcing fibres, alone or in combination and in any form suitable for compression moulding. This part of ISO 1268 is intended to be read in conjunction with ISO 1268-1.

Document History

NEN-ISO 1268-9
May 1, 2003
Fibre-reinforced plastics - Methods of producing test plates - Part 9: Moulding of GMT/STC
This part of ISO 1268 specifies a method for preparing test plates by compression moulding of reinforced thermoplastic sheet (GMT/STC) to be used for the preparation of test specimens to determine...
Advertisement