NEN-ISO 16850

Road vehicles - Pedestrian protection - Child head impact test method

active
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 22
ICS Code (Road vehicles in general): 43.020
ICS Code (Head protective equipment): 13.340.20
scope:

This International Standard specifies a test method to simulate the child impact of a child pedestrian to the bonnet of passenger vehicles or some light truck vehicles, as defined in ISO 3833. The purpose of this test method is to simulate frontal impact of a vehicle, laterally to a pedestrian. The impact device to be used in this test method will be robust for a vehicle impact velocity of up to 11 m/s. While the test method specified addresses the reduction of a child pedestrian head injury risk, it does not test for injuries to other regions of the pedestrian. The evaluation of injury risk to other pedestrian body regions is determined using other test methods. This test method does not consider downward pitching of the vehicle due to pre impact braking. This test method and the corresponding HIC measurement utilize a free flight head form impactor, and does not consider the kinematics of the pedestrian body as a whole, nor does it consider the subsequent post-impact kinematics and potential injury risk.

Document History

May 1, 2013
Road vehicles - Pedestrian protection - Child head impact test method
A description is not available for this item.
NEN-ISO 16850
July 1, 2007
Road vehicles - Pedestrian protection - Child head impact test method
This International Standard specifies a test method to simulate the child impact of a child pedestrian to the bonnet of passenger vehicles or some light truck vehicles, as defined in ISO 3833. The...
Advertisement