NEN-ISO 18405

Underwater acoustics - Terminology

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 63
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Acoustic measurements and noise abatement in general): 17.140.01
scope:

NEN-ISO 18405 defines terms and expressions used in the field of underwater acoustics, including natural, biological and anthropogenic (i.e. man-made) sound. It includes the generation, propagation and reception of underwater sound and its scattering, including reflection, in the underwater environment including the seabed (or sea bottom), sea surface and biological organisms. It also includes all aspects of the effects of underwater sound on the underwater environment, humans and aquatic life. The properties of underwater acoustical systems are excluded.

Document History

NEN-ISO 18405
May 1, 2017
Underwater acoustics - Terminology
NEN-ISO 18405 defines terms and expressions used in the field of underwater acoustics, including natural, biological and anthropogenic (i.e. man-made) sound. It includes the generation, propagation...
Advertisement