NEN-ISO 20056-2
Rolling bearings - Load ratings for hybrid bearings with rolling elements made of ceramic - Part 2: Static load ratings
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
NEN-ISO 20056-2 specifies methods of calculating the static load ratings for hybrid bearings with bearing rings made of contemporary, commonly used, high quality hardened bearing steel, in accordance with good manufacturing practice, and a full set of rolling elements made of silicon nitride (Si3N4) in contemporary, commonly used material and manufacturing quality. For balls, ISO 26602,[4] together with ISO 3290-2,[1] is applicable. For rollers, ISO 12297-2[2] is applicable, and ISO 26602[4] is applicable in an analogous way.
Document History