NEN-ISO 19149

Geographic information - Rights expression language for geographic information - GeoREL

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 52
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard defines an XML-based vocabulary or language to express rights for geographic information in order that digital licenses can be created for such information and related services. This language, GeoREL, is an extension of the rights expression language in ISO/IEC 21000-5 and is to be used to compose digital licenses. Each digital license will unambiguously express those particular rights that the owners (or their agent) of a digital geographic resource extend to the holders of that license. The digital rights management system in which these licenses are used can then offer ex ante (before the fact) protection for all such resources.

Document History

NEN-ISO 19149
November 1, 2011
Geographic information - Rights expression language for geographic information - GeoREL
This International Standard defines an XML-based vocabulary or language to express rights for geographic information in order that digital licenses can be created for such information and related...
Advertisement