NEN-ISO 20299-1

Film for wrapping rubber bales - Part 1: Butadiene rubber (BR) and styrene-butadiene rubber (SBR)

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 13
ICS Code (Raw materials for rubber and plastics in general): 83.040.01
scope:

ISO 20299-1 specifies the material and physical property requirements for non-strippable film for wrapping general-purpose synthetic rubber bales, intended to keep the bales separate during storage, for example for wrapping: - styrene-butadiene rubber (SBR); - butadiene rubber (BR). Certain applications or processing methods require the removal of the film. This part of ISO 20299 does not deal with strippable films.

Document History

NEN-ISO 20299-1
October 1, 2015
Film for wrapping rubber bales - Part 1: Butadiene rubber (BR) and styrene-butadiene rubber (SBR)
ISO 20299-1 specifies the material and physical property requirements for non-strippable film for wrapping general-purpose synthetic rubber bales, intended to keep the bales separate during storage,...
April 1, 2008
Film for wrapping rubber bales - Part 1: Butadiene rubber (BR) and styrene-butadiene rubber (SBR)
A description is not available for this item.
February 1, 2006
Film for wrapping rubber bales - Part 1: Butadiene rubber (BR) and styrene-butadiene rubber (SBR)
This part of ISO 20299 specifies the material and physical property requirements for non-strippable film for wrapping general-purpose synthetic rubber bales, intended to keep the bales separate...
Advertisement