NEN-ISO 2370

Textile fibres - Determination of fineness of flax fibres by permeametric methods

active, Most Current
Organization: NEN
Publication Date: 1 April 1985
Status: active
Page Count: 18
ICS Code (Natural fibres): 59.060.10
scope:

This International Standard specifies two permeametric methods for the determination of the fineness of flax fibres: - a reference method, with two compressions, using a test piece of parallel fibres; - a simplified method, with one compression, using a test piece of fibres distributed "at random". These methods apply to the various forms possible for flax fibres. i.e. long strands, broken strands, all kinds of tow and at all stages of manufacture of these substances.

Document History

NEN-ISO 2370
April 1, 1985
Textile fibres - Determination of fineness of flax fibres by permeametric methods
This International Standard specifies two permeametric methods for the determination of the fineness of flax fibres: - a reference method, with two compressions, using a test piece of parallel...
Advertisement