NEN-ISO 2423

Acceptance conditions for radial drilling machines with the arm adjustable in height - Testing of accuracy

active, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: active
Page Count: 14
ICS Code (Drilling machines): 25.080.40
scope:

Describes, with reference to ISO/R 230, both geometrical and practical tests on general purposes and normal accuracy radial drilling machines with the arm adjustable in height, and gives corresponding permissable deviations which apply. It deals only with the verification of accuracy of the machine. It does not apply to the testing of the running of the machine (vibrations, abnormal noises, stick-slip motion of components, etc.), or to characteristics (such as speeds, feeds etc.) which should generally be checked before testing accuracy.

Document History

NEN-ISO 2423
June 1, 1997
Acceptance conditions for radial drilling machines with the arm adjustable in height - Testing of accuracy
Describes, with reference to ISO/R 230, both geometrical and practical tests on general purposes and normal accuracy radial drilling machines with the arm adjustable in height, and gives...
Advertisement