NEN-ISO 24698-1
Rubber, raw - Determination of bound acrylonitrile content in acrylonitrile-butadiene rubber (NBR) - Part 1: Combustion (Dumas) method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
This part of ISO 24698 specifies a method for the determination of the bound acrylonitrile content in NBR by an automatic analyser which uses a combustion process. The method is also applicable to NBR latex.
Document History
NEN-ISO 24698-1
June 1, 2008
Rubber, raw - Determination of bound acrylonitrile content in acrylonitrile-butadiene rubber (NBR) - Part 1: Combustion (Dumas) method
This part of ISO 24698 specifies a method for the determination of the bound acrylonitrile content in NBR by an automatic analyser which uses a combustion process. The method is also applicable to...