NEN-ISO 230-7

Test code for machine tools - Part 7: Geometric accuracy of axes of rotation

inactive
Organization: NEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 70
ICS Code (Machine tools in general): 25.080.01
scope:

This part of ISO 230 is aimed at standardizing methods of specification and test of the geometric accuracy of axes of rotation used in machine tools. Spindles, rotary heads and rotary and swivelling tables of machine tools constitute axes of rotation, all having unintended motions in space as a result of multiple sources of errors. This part of ISO 230 covers the following properties of spindles: - axis of rotation error motion; - speed-induced axis shifts. The other important properties of spindles, such as thermally induced axis shifts and environmental temperature variation-induced axis shifts, are dealt with in ISO 230-3.

Document History

July 1, 2015
Test code for machine tools - Part 7: Geometric accuracy of axes of rotation
NEN-ISO 230-7 is aimed at standardizing methods of specification and test of the geometric accuracy of axes of rotation used in machine tools. Spindle units, rotary heads, and rotary and swivelling...
NEN-ISO 230-7
November 1, 2006
Test code for machine tools - Part 7: Geometric accuracy of axes of rotation
This part of ISO 230 is aimed at standardizing methods of specification and test of the geometric accuracy of axes of rotation used in machine tools. Spindles, rotary heads and rotary and swivelling...
Advertisement