NEN-ISO 18437-6
Mechanical vibration and shock - Characterization of the dynamic mechanical properties of visco-elastic materials - Part 6: Time-temperature superposition
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
NEN-ISO 18437-6 specifies a standard method for the acquisition and analysis of data obtained using the test methods found in ISO 18437-1 to ISO 18437-5, ISO 6721-4 to ISO 6721-7 and ISO 6721-12. It is applicable to visco-elastic materials that are thermorheologically simple and that have been tested at equilibrium state for every temperature.
Document History
NEN-ISO 18437-6
December 1, 2017
Mechanical vibration and shock - Characterization of the dynamic mechanical properties of visco-elastic materials - Part 6: Time-temperature superposition
NEN-ISO 18437-6 specifies a standard method for the acquisition and analysis of data obtained using the test methods found in ISO 18437-1 to ISO 18437-5, ISO 6721-4 to ISO 6721-7 and ISO 6721-12. It...